DSF/FprEN 1172

Copper and copper alloys - Sheet and strip for building purposes

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is applicable to sheet and strip for use in building construction, e.g. for roof drainage systems, gutters, down pipes, roof coverings, external wall claddings, dormer windows, verges, chimney flashings and roof valleys.

Document History

January 16, 2012
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
November 29, 1996
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,5 mm up to and including 1 mm and in widths up to and including 1250 mm.
DSF/FprEN 1172
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,5 mm up to and including 1 mm and in widths up to and including 1 250 mm. This standard is applicable to...
Advertisement