ASD-STAN - PREN 3526
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet and Strip 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm 980 MPa Less Than Rm Less Than or Equal to 1 180 MPa
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 March 1999 |
| Status: | inactive |
| Page Count: | 5 |
Document History
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Sheet and strip — 0,5 mm ≤ a ≤ 6 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheet and strip
0,5 mm ≤ a ≤ 6 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace...
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Sheets and strips — 0,5 mm ≤ a ≤ 6 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheets and strips
0,5 mm ≤ a ≤ 6 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace...
PREN 3526
March 31, 1999
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet and Strip 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm 980 MPa Less Than Rm Less Than or Equal to 1 180 MPa
A description is not available for this item.
March 1, 1997
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm 980 MPa Less Than or Equal to Rm Less Than or Equal to 1 180 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PL52 S Hardened and Tempered 980 Less Than or Equal to Rm Less Than or Equal to 1180 MPa Sheet 0,5 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.