ASD-STAN - PREN 3526

Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm 980 MPa Less Than or Equal to Rm Less Than or Equal to 1 180 MPa

inactive
Organization: ASD-STAN
Publication Date: 1 March 1997
Status: inactive
Page Count: 9

Document History

September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Sheet and strip — 0,5 mm ≤ a ≤ 6 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheet and strip 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace...
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Sheets and strips — 0,5 mm ≤ a ≤ 6 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheets and strips 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace...
March 31, 1999
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet and Strip 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm 980 MPa Less Than Rm Less Than or Equal to 1 180 MPa
A description is not available for this item.
PREN 3526
March 1, 1997
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm 980 MPa Less Than or Equal to Rm Less Than or Equal to 1 180 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PL52 S Hardened and Tempered 980 Less Than or Equal to Rm Less Than or Equal to 1180 MPa Sheet 0,5 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement