DLA - SMD-5962-89477 REV C

MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE

inactive
Organization: DLA
Publication Date: 5 June 1998
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 19, 2022
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 16, 2015
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 2, 2008
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 14, 2001
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
A description is not available for this item.
SMD-5962-89477 REV C
June 5, 1998
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 2, 1993
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
A description is not available for this item.
April 2, 1990
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
A description is not available for this item.
Advertisement