DLA - SMD-5962-89477 REV H

MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE

active, Most Current
Organization: DLA
Publication Date: 19 May 2022
Status: active
Page Count: 14
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-89477 REV H
May 19, 2022
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 16, 2015
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 2, 2008
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 14, 2001
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
A description is not available for this item.
June 5, 1998
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 2, 1993
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
A description is not available for this item.
April 2, 1990
MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
A description is not available for this item.

References

Advertisement