DLA - SMD-5962-89570 REV D
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
inactive
| Organization: | DLA |
| Publication Date: | 12 November 1993 |
| Status: | inactive |
| Page Count: | 14 |
Document History
May 17, 2022
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 9, 2009
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 15, 2003
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
A description is not available for this item.
June 16, 1998
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-89570 REV D
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
A description is not available for this item.
August 5, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
December 10, 1992
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
A description is not available for this item.
May 29, 1991
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
A description is not available for this item.
November 1, 1989
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, SINGLE CHANNEL, OPTOCOUPLER
A description is not available for this item.