DS/ISO/IEC 10118-4

Information technology - Security techniques - Hash-functions - Part 4: Hash-functions using modular arithmetic

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 November 1999
Status: active
Page Count: 30
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 10118 specifies two hash-functions which make use of modular arithmetic. These hash-functions, which are believed to be collision-resistant, compress messages of arbitrary but limited length to a hash-code whose length is determined by the length of the prime number in the reduction-function defined in 7.3. Thus, the hash-code is easily scaled to the input length of any mechanism (e.g., signature, algorithm, identification scheme).

Document History

September 2, 2014
Information technology - Security techniques - Hash-functions - Part 4: Hash-functions using modular arithmetic
This part of ISO/IEC 10118 specifies two hash-functions which make use of modular arithmetic. These hash-functions, which are believed to be collision-resistant, compress messages of arbitrary but...
DS/ISO/IEC 10118-4
November 22, 1999
Information technology - Security techniques - Hash-functions - Part 4: Hash-functions using modular arithmetic
This part of ISO/IEC 10118 specifies two hash-functions which make use of modular arithmetic. These hash-functions, which are believed to be collision-resistant, compress messages of arbitrary but...
Object Identifiers
No scope available
Advertisement