DSF/ISO/IEC 10118-4/WD Amd 1
Object Identifiers
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 8 |
| ICS Code (Information coding): | 35.040 |
scope:
No scope available
Document History
September 2, 2014
Information technology - Security techniques - Hash-functions - Part 4: Hash-functions using modular arithmetic
This part of ISO/IEC 10118 specifies two hash-functions which make use of modular arithmetic. These hash-functions, which are believed to be collision-resistant, compress messages of arbitrary but...
November 22, 1999
Information technology - Security techniques - Hash-functions - Part 4: Hash-functions using modular arithmetic
This part of ISO/IEC 10118 specifies two hash-functions which make use of modular arithmetic. These hash-functions, which are believed to be collision-resistant, compress messages of arbitrary but...
DSF/ISO/IEC 10118-4/WD Amd 1
Object Identifiers
No scope available