FORD WSB-M1C245-A

GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 15 October 2008
Status: inactive
Page Count: 5
scope:

The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating temperature range is -40 to 121 °C.

Document History

FORD WSB-M1C245-A
October 15, 2008
GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating temperature...
April 30, 2004
GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating...
November 30, 1993
GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2
1. SCOPE The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating...

References

Advertisement