FORD WSB-M1C245-A
GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 30 November 1993 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating temperature range is -40 to 121° C.
Document History
October 15, 2008
GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating temperature...
April 30, 2004
GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating...
FORD WSB-M1C245-A
November 30, 1993
GREASE, SYNTHETIC HYDROCARBON, INORGANICALLY GELLED, NLGI 2
1. SCOPE The material defined by this specification is an inorganically gelled, nonmelting, noncorrosive, shear stable, NLGI 2 grease based on a synthetic hydrocarbon oil. The lubricant operating...