ASTM International - ASTM B36/B36M-08a
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:
| Copper Alloy UNS No. | Previous Trade Name | Nominal Composition | |
| Copper, % | Zinc, % | ||
| C21000 | Gilding, 95 % | 95 | 5 |
| C22000 | Commerical Bronze, 90 % | 90 | 10 |
| C22600 | Jewerly Bronze, 87½ % | 87.5 | 12.5 |
| C23000 | Red Brass, 85 % | 85 | 15 |
| C24000 | Low Brass, 80 % | 80 | 20 |
| C26000 | Cartridge Brass, 70 % | 70 | 30 |
| C26800 | Yellow Brass, 66 % | 66 | 34 |
| C27200 | … | 63 | 37 |
| C28000 | Muntz Metal, 60 % | 60 | 40 |
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are... View More
Document History