FORD WSS-M1C252-A
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 16 October 2008 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to + 350 °F.
Document History
FORD WSS-M1C252-A
October 16, 2008
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to + 350 °F.
April 30, 2004
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to + 350 °F.
April 18, 1995
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2
1. SCOPE The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to +350 F.