FORD WSS-M1C252-A
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 30 April 2004 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to + 350 °F.
Document History
October 16, 2008
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to + 350 °F.
FORD WSS-M1C252-A
April 30, 2004
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to + 350 °F.
April 18, 1995
GREASE, POLYUREA, PTFE, LOW TEMPERATURE, NLGI 2
1. SCOPE The material defined by this specification is a grease consisting of white mineral oil with polyurea thickener, and PTFE. Temperature range is -50 to +350 F.