IEC 61643-12

Low-voltage surge protective devices – Part 12: Surge protective devices connected to low-voltage power distribution systems – Selection and application principles

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2008
Status: inactive
Page Count: 322
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This parts of IEC 61643 describes the principles for selection, operation, location and coordination of SPDs to be connected to 50 Hz to 60 Hz a.c. and to d.c. power circuits and equipment rated up to 1 000 V r.m.s. or 1 500 V d.c.

NOTE 1  Additional requirements may be necessary for special applications such as electrical traction, etc.

NOTE 2  It should be remembered that IEC 60364 is also applicable.

NOTE 3  This standard deals only with SPDs and not with SPDs components integrated inside equipment.

Document History

May 1, 2020
Low-voltage surge protective devices – Part 12: Surge protective devices connected to low-voltage power systems – Selection and application principles
This part of IEC 61643 describes the principles for the selection, operation, location and coordination of SPDs to be connected to 50/60 Hz AC power circuits, and equipment rated up to 1 000 V RMS....
IEC 61643-12
November 1, 2008
Low-voltage surge protective devices – Part 12: Surge protective devices connected to low-voltage power distribution systems – Selection and application principles
This parts of IEC 61643 describes the principles for selection, operation, location and coordination of SPDs to be connected to 50 Hz to 60 Hz a.c. and to d.c. power circuits and equipment rated up...
February 1, 2002
Low-Voltage Surge Protective Devices - Part 12: Surge Protective Devices Connected to Low-Voltage Power Distribution Systems - Selection and Application Principles
This parts of IEC 61643 describes the principles for selection, operation, location and coordination of SPDs to be connected to 50 Hz to 60 Hz a.c. and to d.c. power circuits and equipment rated up...

References

Advertisement