IEC 61643-12
Low-Voltage Surge Protective Devices - Part 12: Surge Protective Devices Connected to Low-Voltage Power Distribution Systems - Selection and Application Principles
| Organization: | IEC |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 246 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
scope:
This parts of IEC 61643 describes the principles for selection, operation, location and coordination of SPDs to be connected to 50 Hz to 60 Hz a.c. and to d.c. power circuits and equipment rated up to 1 000 V r.m.s. or 1 500 V d.c.
NOTE 1 Additional requirements may be necessary for special applications such as electrical traction, etc.
NOTE 2 It should be remembered that IEC 60364 is also applicable.
NOTE 3 This standard deals only with SPDs and not with SPDs components integrated inside equipment.
Document History