ASTM International - ASTM B271-08e1
Standard Specification for Copper-Base Alloy Centrifugal Castings
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification establishes the requirements for copper-based brass or bronze centrifugal castings. Mechanical properties are determined from test bar castings and should meet the requirements... View More
Document History