FORD WSS-M11P65-A2
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 29 October 2008 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a release liner. The tape carrier may be foam or non-foam type.
Document History
July 21, 2022
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, FLEXIBLE SUBSTRATE
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
September 22, 2021
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, FLEXIBLE SUBSTRATE
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
December 3, 2019
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
January 10, 2019
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
September 3, 2018
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
FORD WSS-M11P65-A2
October 29, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
February 4, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, WSS-M11P65-A2 TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
April 19, 2007
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...