FORD - WSS-M11P65-A2

TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, FLEXIBLE SUBSTRATE

inactive
Organization: FORD
Publication Date: 22 September 2021
Status: inactive
Page Count: 7
scope:

The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a release liner. Adhesion to both the part substrate and the body paint are tested. The tape carrier may be foam or non-foam type. These tapes are intended to be bonded directly to the body panel without the use of primer. Primer may be used between the tape and the substrate.

Document History

July 21, 2022
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, FLEXIBLE SUBSTRATE
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
WSS-M11P65-A2
September 22, 2021
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, FLEXIBLE SUBSTRATE
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
December 3, 2019
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
January 10, 2019
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
September 3, 2018
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
October 29, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
February 4, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, WSS-M11P65-A2 TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...
April 19, 2007
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a...

References

Advertisement