FORD WSB-M1C241-A

GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 1 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 15 October 2008
Status: inactive
Page Count: 5
scope:

The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant contains a fluorocarbon polymer to improve lubricity and structure. The lubricant operating temperature range is -20 to 121 °C.

Document History

FORD WSB-M1C241-A
October 15, 2008
GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 1 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant contains a...
April 29, 2004
GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant...
May 3, 1993
GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 2
1. SCOPE The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant...

References

Advertisement