FORD WSB-M1C241-A
GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 2
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 3 May 1993 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant contains a fluorocarbon polymer to improve lubricity and structure. The lubricant operating temperature range is -20 to 121 C.
Document History
October 15, 2008
GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 1 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant contains a...
April 29, 2004
GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 1 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant...
FORD WSB-M1C241-A
May 3, 1993
GREASE, INORGANIC GELLED, PFTE, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 2
1. SCOPE The material defined by this specification is an inorganically gelled, water resistant, non-melting, NLGI 1 grease, based on a high viscosity synthetic hydrocarbon oil. The lubricant...