FORD ESF-M1C26-A
GREASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 October 2008 |
| Status: | inactive |
| Page Count: | 1 |
scope:
The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40ºC.
Document History
FORD ESF-M1C26-A
October 9, 2008
GREASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40ºC.
October 20, 2003
GREASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40 degrees C.
June 12, 1978
GREASE, LOW TEMPERATURE
1. SCOPE The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40 C.