FORD ESF-M1C26-A

GREASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 October 2003
Status: inactive
Page Count: 1
scope:

1. SCOPE

The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40 degrees C.

Document History

October 9, 2008
GREASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40ºC.
FORD ESF-M1C26-A
October 20, 2003
GREASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40 degrees C.
June 12, 1978
GREASE, LOW TEMPERATURE
1. SCOPE The material defined by this specification is a modified calcium soap, low temperature grease, with zinc oxide and extreme pressure additives. This grease is operative at -40 C.

References

Advertisement