NPFC - MIL-DTL-52525
FITTINGS, HOSE, HYDRAULIC, REUSABLE, FIELD-ATTACHABLE AND CLAMP-HALVES, TO MATE WITH SAE-J517 TYPE HOSES, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 12 November 2008 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers fittings, hose, reusable, field attachable and clamp-halves, to mate with SAE-J517 type hoses, general specification for. The connectors are reusable, field-attachable, hydraulic, 37° flare and 4-bolt split-flange hose fittings, and 4-bolt split-flange clamp-halves, for use with wire reinforced hydraulic hose in accordance with MIL-DTL-52471.
intended Use:
The items covered by this specification are military unique hose fittings and clamp halves for land-based, marine-based, and ground support hydraulic powered applications. The hose fittings... View More
Document History