DSF/prEN 50525-2-83
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Wires): | 29.060.10 |
scope:
EN 50525-2-83 applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a strain-bearing element, are included. The cables are of rated voltages Uo/U 300/500 V. The cables are intended for use in fixed installations within high temperature zones. The maximum conductor operating temperature for each of the cables in this standard is 180 °C. NOTE HD 516 contains extensive guidance on the safe use of cables in this standard. This EN 50525-2-83 should be read in conjunction with EN 50525-1, which specifies general requirements.
Document History