DSF/FprEN 50525-2-83

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-83 applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a strain-bearing element, are included. The cables are of rated voltages Uo/U 300/500 V. The cables are intended for use in fixed installations within high temperature zones. The maximum conductor operating temperature for each of the cables in this standard is 180 °C. NOTE HD 516 contains extensive guidance on the safe use of cables in this standard. This EN 50525-2-83 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

June 24, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation
This European Standard applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a...
DSF/FprEN 50525-2-83
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation
EN 50525-2-83 applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a strain-bearing...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber insulation
EN 50525-2-83 applies to multicore cables insulated and sheathed with heat resistant crosslinked silicone rubber. Types with or without an overall textile braid, and with or without a strain-bearing...
Advertisement