BSI - BS EN 60034-12
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 12 June 2002 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Motors): | 29.160.30 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
Document History
March 15, 2023
Draft BS EN 60034-12 Rotating electrical machines Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
October 31, 2017
Rotating electrical machines Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
BS EN 60034-12
June 12, 2002
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
June 12, 2002
Rotating Electrical Machines - Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
A description is not available for this item.
January 15, 1996
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
Applies to motors intended for direct-on-line or star-delta starting and rated on the basis of duty-type S1 (maximum continuous rating).
January 15, 1996
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
A description is not available for this item.