BSI - BS EN 60034-12

Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz

inactive
Buy Now
Organization: BSI
Publication Date: 15 January 1996
Status: inactive
Page Count: 13
ICS Code (Motors): 29.160.30

Document History

March 15, 2023
Draft BS EN 60034-12 Rotating electrical machines Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
October 31, 2017
Rotating electrical machines Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
June 12, 2002
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
June 12, 2002
Rotating Electrical Machines - Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
A description is not available for this item.
January 15, 1996
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
Applies to motors intended for direct-on-line or star-delta starting and rated on the basis of duty-type S1 (maximum continuous rating).
BS EN 60034-12
January 15, 1996
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
A description is not available for this item.

References

Advertisement