DSF/prEN 50525-2-21

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-21: Cables for general applications - Flexible cables with crosslinked elastomeric insulation

inactive
Organization: DS
Status: inactive
Page Count: 39
ICS Code (Wires): 29.060.10
scope:

EN 50525-2-21 applies to flexible cables, insulated with crosslinked elastomeric compound, and sheathed with either crosslinked elastomeric compound or thermoplastic polyurethane (TPU). The cables are of rated voltages Uo/U up to and including 450/750 V. The cables are intended for a variety of applications where appliances or equipment, including heavy industrial equipment, require a flexible connection to the power supply. The following particular cable types are included: - General purpose cables (RR and RN types); - Water-resistant cables (RN8 types); - General purpose cables with low temperature capability (BB and BN4 types); - TPU sheathed cables (BQ types); - High temperature cables (GG types). The maximum conductor operating temperatures for the cables in this standard are 60 °C (R types), 90 °C (B types) and 110 °C (G types). NOTE HD 516 contains extensive guidance on the safe use of cables in this standard. This EN 50525-2-21 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

June 24, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (Uo/U) - Part 2-21: Cables for general applications - Flexible cables with crosslinked elastomeric insulation
EN 50525-2-21 applies to flexible cables, insulated with crosslinked elastomeric compound, and sheathed with either crosslinked elastomeric compound or thermoplastic polyurethane (TPU).The cables are...
DSF/prEN 50525-2-21
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-21: Cables for general applications - Flexible cables with crosslinked elastomeric insulation
EN 50525-2-21 applies to flexible cables, insulated with crosslinked elastomeric compound, and sheathed with either crosslinked elastomeric compound or thermoplastic polyurethane (TPU). The cables...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (Uo/U) -- Part 2-21: Cables for general applications - Flexible cables with crosslinked elastomeric insulation
EN 50525-2-21 applies to flexible cables, insulated with crosslinked elastomeric compound, and sheathed with either crosslinked elastomeric compound or thermoplastic polyurethane (TPU). The cables...
Advertisement