DS/EN 50525-2-21
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (Uo/U) - Part 2-21: Cables for general applications - Flexible cables with crosslinked elastomeric insulation
| Organization: | DS |
| Publication Date: | 24 June 2011 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Wires): | 29.060.10 |
scope:
EN 50525-2-21 applies to flexible cables, insulated with crosslinked elastomeric compound, and sheathed with either crosslinked elastomeric compound or thermoplastic polyurethane (TPU).The cables are of rated voltages U0/U up to and including 450/750 V.The cables are intended for a variety of applications where appliances or equipment, including heavy industrial equipment, require a flexible connection to the power supply.The maximum conductor operating temperatures for the cables in this standard are 60 °C (R types), 90 °C (B types) and 110 °C (G types).The following particular cable types are included:- General purpose cables (RR and RN types);- Water-resistant cables (RN8 types);- General purpose cables (BB and BN4 types);- TPU sheathed cables (BQ types);- Heat resistant cables (GG types)NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.This EN 50525-2-21 should be read in conjunction with EN 50525-1, which specifies general requirements.
Document History