DS/HD 22.11 S2
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 11: EVA cords and flexible cables
| Organization: | DS |
| Publication Date: | 28 March 2007 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Wires): | 29.060.10 |
scope:
This Part 11 of the HD details the particular specifications for cross-linked EVA or equivalent synthetic elastomer insulated and vulcanised EVA or equivalent synthetic elastomer sheathed cords and flexible cables of rated voltages up to and including 300/500 V for use with a conductor temperature not exceeding 110 °C. All cables shall comply with the appropriate requirements given in Part 1 and the individual types of cable shall each comply with particular requirements of this Part.
Document History