DS/HD 22.11 S1/A1

Rubber insulated cables of rated voltages up to and including 450/750 V - Part 11: EVA cords and flexible cables

inactive
Organization: DS
Publication Date: 11 October 1999
Status: inactive
Page Count: 11
ICS Code (Wires): 29.060.10
scope:

This part (Part 11) of the HD details the particular specifications for vulcanised EVA or equivalent synthetic elastomer insulated and vulcanised EVA or equivalent synthetic elastomer sheathed cords and flexible cables of rated voltages up to and including 300/500V for use with a conductor temperature not exceeding 110° C. All cables shall comply with the appropriate requirements given in Part 1 and the individual types of cable shall each comply with particular requirements of this Part.

Document History

March 28, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 11: EVA cords and flexible cables
This Part 11 of the HD details the particular specifications for cross-linked EVA or equivalent synthetic elastomer insulated and vulcanised EVA or equivalent synthetic elastomer sheathed cords and...
DS/HD 22.11 S1/A1
October 11, 1999
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 11: EVA cords and flexible cables
This part (Part 11) of the HD details the particular specifications for vulcanised EVA or equivalent synthetic elastomer insulated and vulcanised EVA or equivalent synthetic elastomer sheathed cords...
October 22, 1997
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 11: EVA cords and flexible cables
This part (Part 11) of the HD details the particular specifications for vulcanised EVA or equivalent synthetic elastomer insulated and vulcanised EVA or equivalent synthetic elastomer sheathed cords...
Advertisement