DS/HD 22.16 S2

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables

inactive, Most Current
Organization: DS
Publication Date: 28 March 2007
Status: inactive
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This Part 16 of the HD details the particular specifications for water resistant EPR insulated polychloroprene or other equivalent synthetic elastomer sheathed flexible cables or rated voltages up to and including 450/750 V, meant for applications in fresh water up to 10 m depth and water temperatures up to 40 C.

Document History

DS/HD 22.16 S2
March 28, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
This Part 16 of the HD details the particular specifications for water resistant EPR insulated polychloroprene or other equivalent synthetic elastomer sheathed flexible cables or rated voltages up to...
May 9, 2006
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
A description is not available for this item.
June 28, 2000
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
This part (Part 16) of the HD details the particular specifications for water resistant EPR insulated, polychloroprene or other equivalent synthetic elastomer sheathed flexible cables of rated...

References

Advertisement