SNV - SN EN 15869-3
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This document applies in connection with EN 15869-1 for the supply of berthed inland navigation vessels with electrical energy from shore.
This document specifies additional requirements for the shore connection cable and the feeding unit of the electrical shore connection.
Document History
SN EN 15869-3
January 1, 2020
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements
This document applies in connection with EN 15869-1 for the supply of berthed inland navigation vessels with electrical energy from shore.
This document specifies additional requirements for the...
June 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...