SNV - SN EN 15869-3

Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements

inactive
Organization: SNV
Publication Date: 1 June 2010
Status: inactive
Page Count: 13
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation vessels.

This part of the European Standard specifies safety requirements for the connection cable and the on-board unit of the electrical shore connection.

Document History

January 1, 2020
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements
This document applies in connection with EN 15869-1 for the supply of berthed inland navigation vessels with electrical energy from shore. This document specifies additional requirements for the...
SN EN 15869-3
June 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...

References

Advertisement