DSF/PRHD 22.16 S2
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
pending
| Organization: | DS |
| Publication Date: | 9 May 2006 |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
Document History
March 28, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
This Part 16 of the HD details the particular specifications for water resistant EPR insulated polychloroprene or other equivalent synthetic elastomer sheathed flexible cables or rated voltages up to...
DSF/PRHD 22.16 S2
May 9, 2006
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
A description is not available for this item.
June 28, 2000
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables
This part (Part 16) of the HD details the particular specifications for water resistant EPR insulated, polychloroprene or other equivalent synthetic elastomer sheathed flexible cables of rated...