ISO 28721-3

Vitreous and porcelain enamels — Glass-lined apparatus for process plants — Part 3: Thermal shock resistance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2008
Status: active
Page Count: 14
ICS Code (Enamels): 25.220.50
scope:

This part of ISO 28721 specifies requirements for the thermal shock resistance of, and heating and cooling procedures for, glass-lined apparatus, components, accessories and pipes primarily used for process equipment in chemical plants.

It specifies the limits of thermal shock resistance using diagrams (see Figure 1 and Figure 2). For glass-lined steel, a distinction is made between a thermal shock on the glass-lined side (produced by charging an apparatus) and a thermal shock on the steel side (produced by heating or cooling an apparatus).

This part of ISO 28721 applies to operating temperatures from − 25 °C to + 230 °C.

It is only applicable to enamelled unalloyed and low-alloy carbon steels.

Document History

ISO 28721-3
December 1, 2008
Vitreous and porcelain enamels — Glass-lined apparatus for process plants — Part 3: Thermal shock resistance
This part of ISO 28721 specifies requirements for the thermal shock resistance of, and heating and cooling procedures for, glass-lined apparatus, components, accessories and pipes primarily used for...

References

Advertisement