ISO 28721-1
Vitreous and porcelain enamels — Glass-lined apparatus for process plants — Part 1: Quality requirements for apparatus, components, appliances and accessories
| Organization: | ISO |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This document specifies the quality requirements for apparatus, components, appliances and accessories of glass-lined steel (including semi-crystallized enamel coatings) and glass-lined steel castings used for process plants. It specifies the quality requirements and the tests to be carried out by the manufacturer as well as the actions to be taken to repair defects.
It is also applicable to glass-lined pumps, pump components and fittings.
It does not apply to glass-lined flanged steel pipes or glass-lined flanged steel fittings.
NOTE 1 Provisions for glass-lined flanged steel pipes and glass-lined flanged steel fittings are given in ISO 28721-4.
The test methods specified cover checking the enamel, the dimensional accuracy and the performance of apparatus and components.
This document is applicable to new apparatus and components as well as used items that have been reenamelled.
It does not contain requirements regarding the chemical or physical properties of vitreous and porcelain enamels.
NOTE 2 Examples of test reports are given in Annex A.
Document History