ISO/IEC 14496-20
Information technology - Coding of audio-visual objects - Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF)
| Organization: | ISO |
| Publication Date: | 1 December 2008 |
| Status: | active |
| Page Count: | 176 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 14496 defines a scene description format
(LASeR) and an aggregation format (SAF) respectively suitable for
representing and delivering rich-media services to
resource-constrained
LASeR aims at fulfilling all the requirements of rich-media services at the scene description level. LASeR supports
- an optimized set of objects inherited from SVG to describe rich-media scenes,
- a small set of key compatible extensions over SVG,
- the ability to encode and transmit a LASeR stream and then reconstruct SVG content,
- dynamic updating of the scene to achieve a reactive, smooth and continuous service,
- simple yet efficient compression to improve delivery and parsing times, as well as storage size, one of the design goals being to allow both for a direct implementation of the SDL as documented, as well as for a decoder compliant with ISO/IEC 23001-1 to decode the LASeR bitstream,
- an efficient interface with audio and visual streams with frame-accurate synchronization,
- use of any font format, including the OpenType industry standard, and
- easy conversion from other popular rich-media formats in order to leverage existing content and developer communities.
Technology selection criteria for LASeR included compression efficiency, but also code and memory footprint and performance. Other aims included: scalability, adaptability to the user context, extensibility of the format, ability to define small profiles, feasibility of a J2ME implementation, error resilience and safety of implementations.
SAF aims at fulfilling all the requirements of rich-media services at the interface between media/scene description and existing transport protocols:
- simple aggregation of any type of stream,
- signalling of MPEG and non-MPEG streams,
- optimized packet headers for bandwidth-limited networks,
- easy mapping to popular streaming formats,
- cache management capability, and
- extensibility.
SAF has been designed to complement LASeR for simple, interactive services, bringing
- efficient and dynamic packaging to cope with high latency networks,
- media interleaving, and
- synchronization support with a very low overhead.
This part of ISO/IEC 14496 defines the usage of SAF for LASeR content; however, LASeR can be used independently from SAF.
Document History