ISO 9838
Alpine and touring ski-bindings — Test soles for ski-binding tests
| Organization: | ISO |
| Publication Date: | 15 December 2008 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
This International Standard defines test soles representing
- an alpine ski-boot (form A), or at least the bottom part of it, to be used for testing alpine ski-bindings for alpine skiing in accordance with ISO 9462 and ISO 9465
and
- a touring ski-boot (form T), or at least the bottom part of it, to be used for testing touring ski-bindings for touring skiing in accordance with ISO 13992 and ISO 9465.
NOTE Ski-boots have their own International Standards (ISO 5355 and ISO 9523) that allow relatively large tolerances in defining the test sole, which are generally believed to be suitable for on-slope use by skiers but too large for reproducible laboratory measurements.
Document History