ISO 9838

Alpine and touring ski-bindings — Test soles for ski-binding tests

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2019
Status: active
Page Count: 16
ICS Code (Winter sports equipment): 97.220.20
scope:

This document defines test soles representing

- an alpine ski-boot (form A) or at least the bottom part of it to be used for testing alpine ski-bindings for alpine skiing in accordance with ISO 9462 and ISO 9465, and

- a touring ski-boot (form T) or at least the bottom part of it to be used for testing touring ski-bindings for touring skiing in accordance with ISO 13992 and ISO 9465.

NOTE Ski-boots have their own International Standards (ISO 5355 and ISO 9523) that allow relatively large tolerances in defining the test sole which are generally believed to be suitable for on-slope use by skiers, but too large for reproducible laboratory measurements.

Document History

February 1, 2023
Alpine and touring ski-bindings — Test soles for ski-binding tests
This document defines test soles representing — an alpine ski-boot (form A) or at least the bottom part of it used for testing alpine ski-bindings for alpine skiing in accordance with ISO 9462 and...
ISO 9838
March 1, 2019
Alpine and touring ski-bindings — Test soles for ski-binding tests
This document defines test soles representing — an alpine ski-boot (form A) or at least the bottom part of it to be used for testing alpine ski-bindings for alpine skiing in accordance with ISO 9462...
September 1, 2015
Alpine and touring ski-bindings - Test soles for ski-binding tests
This International Standard defines test soles representing — an alpine ski-boot (form A) or at least the bottom part of it to be used for testing alpine ski-bindings for alpine skiing in accordance...
December 15, 2008
Alpine and touring ski-bindings — Test soles for ski-binding tests
This International Standard defines test soles representing — an alpine ski-boot (form A), or at least the bottom part of it, to be used for testing alpine ski-bindings for alpine skiing in...
January 1, 1991
Alpine Ski-Bindings - Test Soles for Ski- Binding Tests
A description is not available for this item.

References

Advertisement