ASTM International - ASTM A532/A532M-93a(2003)

Standard Specification for Abrasion-Resistant Cast Irons

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 1993
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers a group of white cast irons that have been alloyed to secure high resistance to abrasive wear in the applications of the mining, milling, earth-handling, and manufacturing industries.

1.2 Simple and low-alloy white cast irons that consist essentially of iron carbides and pearlite are specifically excluded from this specification.

1.3 The values stated in inch-pound units or SI units are to be regarded separately as the standard. Within the text, SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification deals with abrasion-resistant cast irons used for mining, milling, earth-handling, and manufacturing industries. These alloys may be made by melting process and shall have... View More

Document History

November 1, 2023
Standard Specification for Abrasion-Resistant Cast Irons
1.1 This specification covers a group of white cast irons that have been alloyed to secure high resistance to abrasive wear in the applications of the mining, milling, earth-handling, and...
November 1, 2019
Standard Specification for Abrasion-Resistant Cast Irons
1.1 This specification covers a group of white cast irons that have been alloyed to secure high resistance to abrasive wear in the applications of the mining, milling, earth-handling, and...
October 1, 2014
Standard Specification for Abrasion-Resistant Cast Irons
1.1 This specification covers a group of white cast irons that have been alloyed to secure high resistance to abrasive wear in the applications of the mining, milling, earth-handling, and...
April 1, 2010
Standard Specification for Abrasion-Resistant Cast Irons
This specification deals with abrasion-resistant cast irons used for mining, milling, earth-handling, and manufacturing industries. These alloys may be made by melting process and shall have...
October 1, 2008
Standard Specification for Abrasion-Resistant Cast Irons
This specification deals with abrasion-resistant cast irons used for mining, milling, earth-handling, and manufacturing industries. These alloys may be made by melting process and shall have...
October 10, 1999
Standard Specification for Abrasion-Resistant Cast Irons
1.1 This specification covers a group of white cast irons that have been alloyed to secure high resistance to abrasive wear in the applications of the mining, milling, earth-handling, and...
ASTM A532/A532M-93a(2003)
April 15, 1993
Standard Specification for Abrasion-Resistant Cast Irons
This specification deals with abrasion-resistant cast irons used for mining, milling, earth-handling, and manufacturing industries. These alloys may be made by melting process and shall have...
Advertisement