ISO 12164-3

Hollow taper interface with flange contact surface — Part 3: Dimensions of shanks for stationary tools

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 2008
Status: inactive
Page Count: 16
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This part of ISO 12164 specifies dimensions for hollow taper shanks with flange contact surface (HSK) to be applied to machine tools (e.g. turning machines, turning-mill machines). A range of shank sizes is specified.

This part of ISO 12164 specifies the shank of type T. It incorporates a grooved flange to enable automatic tool exchange. The tools may also be exchanged manually via a hole in the shank taper.

The torque is transmitted at the tail end of the shank through keys as well as friction.

Document History

October 1, 2023
Hollow taper interface with flange contact surface — Part 3: Shanks of types T, TA and U
This document specifies the dimensions for hollow taper shanks with flange contact surface (HSK). These shanks are the male part of the interface to the machine tools (e.g. milling/drilling, turning...
December 15, 2014
Hollow taper interface with flange contact surface - Part 3: Dimensions of shanks for stationary tools
This part of ISO 12164 specifies dimensions for hollow taper shanks with flange contact surface (HSK) to be applied to machine tools (e.g. turning machines, turning-mill machines). A range of shank...
ISO 12164-3
November 15, 2008
Hollow taper interface with flange contact surface — Part 3: Dimensions of shanks for stationary tools
This part of ISO 12164 specifies dimensions for hollow taper shanks with flange contact surface (HSK) to be applied to machine tools (e.g. turning machines, turning-mill machines). A range of shank...

References

Advertisement