DOD - SMD 5962-99620

MICROCIRCUIT, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 November 2008
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 20, 2019
MICROCIRCUIT, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 18, 2013
MICROCIRCUIT, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-99620
November 17, 2008
MICROCIRCUIT, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 9, 2002
MICROCIRCUIT, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
November 19, 1999
MICROCIRCUIT, LINEAR, ADJUSTABLE, PRECISION VOLTAGE REFERENCE, SHUNT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement