BSI - BS ISO 3186

Aerospace - Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa - Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 September 2008
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

January 25, 2023
Draft BS ISO 3186 Aerospace — Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa — Dimensions
A description is not available for this item.
BS ISO 3186
September 30, 2008
Aerospace - Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa - Dimensions
A description is not available for this item.

References

Advertisement