ISO/IEC 29341-4-10
Information technology – UPnP Device Architecture – Part 4-10: Audio Video Device Control Protocol – Level 2 – Audio Video Transport Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 98 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Introduction
This service definition is compliant with the UPnP Device Architecture version 1.0.
This service type enables control over the transport of audio and video streams. The service type defines a common model for A/V transport control suitable for a generic user interface. It can be used to control a wide variety of disc, tape and solid-state based media devices such as CD players, VCRs and MP3 players. A minimal implementation of this service can be used to control tuners.
The service type is related to the ConnectionManager service type, which describes A/V connection setup procedures, and the ContentDirectory service, which offers meta-information about the resource stored on the media. AVTransport also offers an action to retrieve any meta-data embedded in the resource itself.
This service type does not offer scheduled recording.
Document History