JSA - JIS C 3662-7

Polyvinyl chloride insulated cables of rated voltages up to and including 4501750 V-Part 7: Flexible cables screened and unscreened with two or more conductors

inactive
Buy Now
Organization: JSA
Publication Date: 1 November 2008
Status: inactive
Page Count: 2
ICS Code (Cables): 29.060.20

Document History

January 20, 2017
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 7: Flexible cables screened and unscreened with two or more conductors (Amendment 1)
A description is not available for this item.
October 20, 2010
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
This Standard specifies the Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V, more specifically, oil-resistant flexible cables screened or unscreened of rated...
JIS C 3662-7
November 1, 2008
Polyvinyl chloride insulated cables of rated voltages up to and including 4501750 V-Part 7: Flexible cables screened and unscreened with two or more conductors
A description is not available for this item.
October 20, 2003
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part7: Flexible cables screened and unscreened with two or more conductors
A description is not available for this item.

References

Advertisement