JSA - JIS C 3662-7
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
| Organization: | JSA |
| Publication Date: | 20 October 2010 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Standard specifies the Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V, more specifically, oil-resistant flexible cables screened or unscreened of rated voltages 30/500 V, with two or more conductors. All cables comply with the appropriate requirements given in JIS C 3662-1 and each individual type of cable complies with the particular requirements of this Standard.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60227-7: 2003 Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 7: Flexible cables screened and unscreened with two or more conductors (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History