DIN EN 62541-8

OPC Unified Architecture - Part 8: Data Access (IEC 65E/98/CDV:2008); English version FprEN 62541-8:2008

inactive
Organization: DIN
Publication Date: 1 December 2008
Status: inactive
Page Count: 20
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200

Document History

November 1, 2015
OPC unified architecture - Part 8: Data Access (IEC 62541-8:2015); English version EN 62541-8:2015
This part of IEC 62451 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Data Access (DA). It particularly includes additional...
November 1, 2014
OPC Unified Architecture - Part 8: Data Access (IEC 65E/381/CDV:2014); English version FprEN 62541-8:2014
A description is not available for this item.
June 1, 2012
OPC unified architecture - Part 8: Data Access (IEC 62541-8:2011); English version EN 62541-8:2011
This part of IEC 62541 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Data Access (DA). It particularly includes additional...
DIN EN 62541-8
December 1, 2008
OPC Unified Architecture - Part 8: Data Access (IEC 65E/98/CDV:2008); English version FprEN 62541-8:2008
A description is not available for this item.
Advertisement