DIN EN 62541-8

OPC unified architecture - Part 8: Data Access (IEC 62541-8:2015); English version EN 62541-8:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 30
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of IEC 62451 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Data Access (DA). It particularly includes additional VariableTypes and complementary descriptions of the NodeClasses and Attributes needed for Data Access, additional Properties, and other information and behaviour.

The complete address space model, including all NodeClasses and Attributes is specified in IEC 62541-3. The services to detect and access data are specified in IEC 62541-4.

Document History

DIN EN 62541-8
November 1, 2015
OPC unified architecture - Part 8: Data Access (IEC 62541-8:2015); English version EN 62541-8:2015
This part of IEC 62451 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Data Access (DA). It particularly includes additional...
November 1, 2014
OPC Unified Architecture - Part 8: Data Access (IEC 65E/381/CDV:2014); English version FprEN 62541-8:2014
A description is not available for this item.
June 1, 2012
OPC unified architecture - Part 8: Data Access (IEC 62541-8:2011); English version EN 62541-8:2011
This part of IEC 62541 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Data Access (DA). It particularly includes additional...
December 1, 2008
OPC Unified Architecture - Part 8: Data Access (IEC 65E/98/CDV:2008); English version FprEN 62541-8:2008
A description is not available for this item.

References

Advertisement