IEC 62541-5

OPC unified architecture – Part 5: Information Model

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2020
Status: active
Page Count: 376
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardized Nodes of a Server's AddressSpace. These Nodes are standardized types as well as standardized instances used for diagnostics or as entry points to server-specific Nodes. Thus, the Information Model defines the AddressSpace of an empty OPC UA Server. However, it is not expected that all Servers will provide all of these Nodes.

Document History

IEC 62541-5
July 1, 2020
OPC unified architecture – Part 5: Information Model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardized Nodes of a Server’s AddressSpace. These Nodes are standardized types...
March 1, 2015
OPC unified architecture – Part 5: Information Model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardised Nodes of a Server's AddressSpace. These Nodes are standardised types...
October 1, 2011
OPC unified architecture – Part 5: Information Model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture (OPC UA). The Information Model describes standardised Nodes of a server's AddressSpace. These Nodes are...

References

Advertisement